Adobe Creative Suite 2 Standard (NL) Win32 Photoshop Upsell, TLP Commercial 1-1499, Dutch, PC, CD, Intel Pentium III, Microsoft Windows 2000 SP4, Windows XP SP 1/2, 2000 MB
Adobe Creative Suite 2 Standard (NL) Win32 Photoshop Upsell, TLP Commercial 1-1499. Language version: Dutch, Platform: PC, Media types supported: CD. Minimum processor: Intel Pentium III, Compatible operating systems: Microsoft Windows 2000 SP4, Windows XP SP 1/2, Minimum storage drive space: 2000 MB