Tripp Lite logo

Tripp Lite U444-06N-HD4K6B video cable adapter 0,1524 m USB Type-C HDMI Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134830
Info modified on:
10 Aug 2024, 11:18:50
Short summary description Tripp Lite U444-06N-HD4K6B video cable adapter 0,1524 m USB Type-C HDMI Black:

Tripp Lite U444-06N-HD4K6B, 0,1524 m, USB Type-C, HDMI, Male, Female, Nickel/Gold

Long summary description Tripp Lite U444-06N-HD4K6B video cable adapter 0,1524 m USB Type-C HDMI Black:

Tripp Lite U444-06N-HD4K6B. Cable length: 0,1524 m, Connector 1: USB Type-C, Connector 2: HDMI. Cable diameter: 4 mm, Weight: 20 g. Quantity per pack: 1 pc(s), Package width: 145 mm, Package depth: 76,2 mm. Master (outer) case width: 290,1 mm, Master (outer) case length: 160 mm, Master (outer) case height: 95 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.