Tripp Lite logo

Tripp Lite N492-WM2-BK patch panel accessory

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106782
Info modified on:
15 Apr 2024, 13:01:51
Short summary description Tripp Lite N492-WM2-BK patch panel accessory:

Tripp Lite N492-WM2-BK, Black, 312,9 mm, 119,9 mm, 164,1 mm, 370,8 mm, 261,6 mm

Long summary description Tripp Lite N492-WM2-BK patch panel accessory:

Tripp Lite N492-WM2-BK. Product color: Black. Width: 312,9 mm, Depth: 119,9 mm, Height: 164,1 mm. Package width: 370,8 mm, Package depth: 261,6 mm, Package height: 152,4 mm. Quantity per master (outer) case: 5 pc(s), Master (outer) case width: 569 mm, Master (outer) case length: 480,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.