location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 303XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
303XL High Yield Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6N04AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1054665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2024 00:05:14
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 303XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Black ink page yield: 600 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 303XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the HP 303XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 303XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 12 ml, 1 pc(s), 600 pages

Long summary description HP 303XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of HP 303XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

HP 303XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 12 ml, Supply type: Single pack, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP ENVY Photo 6200 All-in-One Printer series, HP ENVY Photo 7100 All-in-One Printer series, HP ENVY Photo 7800 All-in-One Printer series, HP Tango 100, HP Tango X 110
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
12 ml
Black ink drop
12 pl
Black ink page yield *
600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
T6N04AE
Country of origin
Malaysia
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
40 g
Packaging data
Package width
113 mm
Package depth
37 mm
Package height
115 mm
Package weight
60 g
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 832 mm
Quantity per pallet
1920 pc(s)
Number of cartons per pallet
32 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
141,02 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,78 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)