location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bertazzoni La Germania Americana AMN905MFESWC cooker Freestanding cooker Electric Gas White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bertazzoni La Germania Check ‘Bertazzoni La Germania’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Americana
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMN905MFESWC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMN905MFESWC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8056772405460
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Bertazzoni La Germania’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bertazzoni La Germania: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bertazzoni La Germania Americana AMN905MFESWC cooker Freestanding cooker Electric Gas White A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding cooker Gas Oven power source: Electric White
  • - Number of cooking zones: 5 zone(s)
  • - Electronic ignition
  • - Oven net capacity: 85 L
  • - Grill Number of functions: 11 Defrost function
  • - 3500 W 11500 W 0,99 kWh
More>>>
Short summary description Bertazzoni La Germania Americana AMN905MFESWC cooker Freestanding cooker Electric Gas White A:
This short summary of the Bertazzoni La Germania Americana AMN905MFESWC cooker Freestanding cooker Electric Gas White A data-sheet is auto-generated and uses the product title and the first six key specs.

Bertazzoni La Germania Americana AMN905MFESWC, Freestanding cooker, White, Rotary, Front, Gas, 5 zone(s)

Long summary description Bertazzoni La Germania Americana AMN905MFESWC cooker Freestanding cooker Electric Gas White A:
This is an auto-generated long summary of Bertazzoni La Germania Americana AMN905MFESWC cooker Freestanding cooker Electric Gas White A based on the first three specs of the first five spec groups.

Bertazzoni La Germania Americana AMN905MFESWC. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Top surface type: Stainless steel. Oven size: Large, Oven power source: Electric, Oven net capacity: 85 L. Energy efficiency class: A, Energy consumption (conventional): 0,99 kWh, Connected load (electric): 3500 W. Width: 897 mm, Depth: 600 mm, Height: 925 mm

Brand Image Article code product Stock Price from
Bertazzoni La Germania

Bertazzoni La Germania FTR905MFESXT cooker Freestanding cooker Electric Gas Black, Stainless steel A
(show image)
FTR905MFESXT FTR905MFESXT 0.00
(excl. VAT)
0 (incl. VAT)