location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350ci
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102VM3NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983050248 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 1000 MHz
  • - 35,4 kg
More>>>
Short summary description KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm:
This short summary of the KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 350ci, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black

Long summary description KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 350ci Laser A4 9600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 350ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
35 ppm
Warm-up time
25 s
Time to first page (black, normal)
7 s
Time to first page (color, normal)
8,5 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
9 s
Time to first copy (color, normal)
11 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Copy programming function
Yes
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan to
E-mail, FTP, SMB, USB
Scan speed (color)
40 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, MMR, TIF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
256 pages
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
100000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3, XPS
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Maximum number of input trays
3
Maximum input capacity
1850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor frequency
1000 MHz
Sound pressure level (printing)
49,7 dB
Sound pressure level (copying)
49,7 dB
Sound pressure level (quiet mode)
46,5 dB
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17,8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
537 W
Power consumption (copying)
551 W
Power consumption (ready)
73 W
Power consumption (sleep)
2,1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Certificates
Certification
GS, TÜV, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
475 mm
Depth
558 mm
Height
616 mm
Weight
35,4 kg
Brand Image Article code product Stock Price from
KYOCERA ECOSYS M3860idnf Laser A4 1200 x 1200 DPI 60 ppm KYOCERA ECOSYS M3860idnf Laser A4 1200 x 1200 DPI 60 ppm
(show image)
1102WF3NL0 M3860idnf 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3860idn Laser A4 1200 x 1200 DPI 60 ppm KYOCERA ECOSYS M3860idn Laser A4 1200 x 1200 DPI 60 ppm
(show image)
1102X93NL0 M3860idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm
(show image)
1102NV3NL0 M6030cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102PB3NL0 M6035cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102P03NL0 M3040dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3540idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NX3NL0 M3540idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NY3NL0 M3040idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm KYOCERA ECOSYS M3550idn Laser A4 1800 x 600 DPI 50 ppm
(show image)
1102NM3NL0 M3550idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm
(show image)
1102P63NL0 M3560idn 0.00
(excl. VAT)
0 (incl. VAT)