Allied Telesis logo

Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36951
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s:

Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm, 1250 Mbit/s, 80000 m, 1510 nm, Wired, -5 - 70 °C, -40 - 85 °C

Long summary description Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s:

Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm. Maximum data transfer rate: 1250 Mbit/s. Maximum transfer distance: 80000 m, Wavelength: 1510 nm. Connectivity technology: Wired. Transmit power range: 0 / 2 / -3 (min/typ/max), Data link protocols: Gigabit Ethernet, Interface: 1000ZX

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.