Area logo

Area TC1A1ULB mobile device charger Smartphone, Tablet Blue AC Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33940
Info modified on:
14 Mar 2024, 19:33:28
Short summary description Area TC1A1ULB mobile device charger Smartphone, Tablet Blue AC Indoor:

Area TC1A1ULB, Indoor, AC, 5 V, Blue

Long summary description Area TC1A1ULB mobile device charger Smartphone, Tablet Blue AC Indoor:

Area TC1A1ULB. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 110 - 220 V, Maximum output voltage: 5 V. Product color: Blue

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.