location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VH240a LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VH240a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KL30AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781523703 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:41:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP VH240a LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60,5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 19 W
More>>>
Short summary description HP VH240a LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the HP VH240a LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VH240a, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP VH240a LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP VH240a LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP VH240a. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0,274 x 0,274 mm
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
Annual energy consumption
28 kWh
External power adapter
Yes
Packaging content
Cables included
VGA
Weight & dimensions
Width (with stand)
539 mm
Depth (with stand)
218 mm
Height (with stand)
499 mm
Width (without stand)
539 mm
Depth (without stand)
46 mm
Height (without stand)
323 mm
Weight (without stand)
4,66 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Source Review comments Score
monitornerds.com
Updated:
2017-11-10 03:52:58
The HP VH240a aims to offer bright and crisp images for everyday tasks via its 1080p IPS panel for an affordable universality. The screen provides design features which we usually see on pricier options to disguise its limitations, but its excellent value...
Bottom line The HP VH240a provides an excellent value thanks to its fantastic pricing and reasonable performance. The device looks clean and attractive enough for any environment, and it could easily be mistaken as something worth twice its actual price. Built-in fea...
90%
gadgetreview.com
Updated:
2020-07-16 04:58:20
The HP VH240a monitor is the best cheap monitor as it has all the qualities mentioned above. Its 23.8-inch screen boasts a 1080p resolution with a 60Hz refresh rate and very respectable 5ms response time. It has everything you need to enjoy crisp and flui...
0%
gadgetreview.com
Updated:
2020-10-03 07:22:02
If you're in the market for a monitor that is a perfect size for office/home use, the HP VH240a offers just what you need at a reasonable price. The monitor is perfect for those who spend most of their time working in between a laptop and desktop.The HP V...
Good Sharp HD picture, Sleek Design, Stand is fully adjustable...
Bad So so speakers, Slight blurring with fast moving visuals...
Bottom line The HP VH240a is perfect if you are looking for a monitor that offers solid performance, good size display for home or office use, at a very good price. Whether you are a photographer, gamer, or anyone in need for a product that produces good colors and a...
90%
gadgetreview.com
Updated:
2020-10-03 07:22:02
To determine the best 24-inch monitors, we carefully considered and evaluated 36 models and evaluated them based on their display resolution, panel type, viewing angle, design, adjustability, connectivity, eye protection, and additional capabilities, inc...
0%
Country Distributor
Polska 1 distributor(s)
United Arab Emirates 1 distributor(s)