location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss P1065E beard trimmer AC/Baterry Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1065E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1065E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3030050138771
Category: Beard Trimmers Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BaByliss P1065E beard trimmer AC/Baterry Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power source: AC/Baterry 40 min
  • - Washable
  • - Blade material: Stainless steel
  • - Black, Grey
More>>>
Short summary description BaByliss P1065E beard trimmer AC/Baterry Black, Grey:
This short summary of the BaByliss P1065E beard trimmer AC/Baterry Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss P1065E, Washable, Oil-free maintenance, AC/Baterry, Black, Grey

Long summary description BaByliss P1065E beard trimmer AC/Baterry Black, Grey:
This is an auto-generated long summary of BaByliss P1065E beard trimmer AC/Baterry Black, Grey based on the first three specs of the first five spec groups.

BaByliss P1065E. Cutter width: 3,2 cm, Precision trimmer purpose: Beard, Ear, Moustache, Nose. Product color: Black, Grey, Blade material: Stainless steel. Power source: AC/Baterry, Operating time: 40 min, Battery type: Built-in battery

Brand Image Article code product Stock Price from
BaByliss

BaByliss T840E beard trimmer 48 2,5 cm Black, Silver
(show image)
T840E T840E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss T800E beard trimmer 20 2 cm Black
(show image)
T800E T800E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss T830E beard trimmer 3,5 cm Black, Blue
(show image)
T830E T830E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss T810E beard trimmer 39 2 cm Blue, White
(show image)
T810E T810E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss T820E beard trimmer 48 2,5 cm Black, Blue
(show image)
T820E T820E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss SH500E beard trimmer 50 1,2 cm Wet & Dry Grey, Orange
(show image)
SH500E SH500E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E848E beard trimmer 30 1,5 cm Wet & Dry Black, Silver
(show image)
E848E E848E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E827E beard trimmer 20 2 cm Black, Silver
(show image)
E827E E827E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E868E beard trimmer 45 1 cm Blue
(show image)
E868E E868E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E856E beard trimmer 18 1,8 cm Black
(show image)
E856E E856E 0.00
(excl. VAT)
0 (incl. VAT)