location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CRCA7017DEFP mobile phone case 11,9 cm (4.7") Cover Pink, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRCA7017DEFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRCA7017DEFP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595538209
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CRCA7017DEFP mobile phone case 11,9 cm (4.7") Cover Pink, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 11,9 cm (4.7") Apple
  • - Polycarbonate
  • - Pink, Transparent
  • - Scratch resistant
More>>>
Short summary description Area CRCA7017DEFP mobile phone case 11,9 cm (4.7") Cover Pink, Transparent:
This short summary of the Area CRCA7017DEFP mobile phone case 11,9 cm (4.7") Cover Pink, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area CRCA7017DEFP, Cover, Apple, iPhone 7, 11,9 cm (4.7"), Pink, Transparent

Long summary description Area CRCA7017DEFP mobile phone case 11,9 cm (4.7") Cover Pink, Transparent:
This is an auto-generated long summary of Area CRCA7017DEFP mobile phone case 11,9 cm (4.7") Cover Pink, Transparent based on the first three specs of the first five spec groups.

Area CRCA7017DEFP. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 11,9 cm (4.7"), Surface coloration: Monochromatic, Product color: Pink, Transparent

Brand Image Article code product Stock Price from
Area TRU7GLITTERS mobile phone case 11,9 cm (4.7") Cover Silver Area TRU7GLITTERS mobile phone case 11,9 cm (4.7") Cover Silver
(show image)
TRU7GLITTERS TRU7GLITTERS 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7TOP mobile phone case 11,9 cm (4.7") Cover Blue, Red, White Area ICE7TOP mobile phone case 11,9 cm (4.7") Cover Blue, Red, White
(show image)
ICE7TOP ICE7TOP 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White
(show image)
ICE7STRIPE ICE7STRIPE 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7SMILE mobile phone case 11,9 cm (4.7") Cover Black, Blue, Yellow Area ICE7SMILE mobile phone case 11,9 cm (4.7") Cover Black, Blue, Yellow
(show image)
ICE7SMILE ICE7SMILE 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7CLOUD mobile phone case 11,9 cm (4.7") Cover Black, Yellow Area ICE7CLOUD mobile phone case 11,9 cm (4.7") Cover Black, Yellow
(show image)
ICE7CLOUD ICE7CLOUD 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7BOMB mobile phone case 11,9 cm (4.7") Cover Black, Blue Area ICE7BOMB mobile phone case 11,9 cm (4.7") Cover Black, Blue
(show image)
ICE7BOMB ICE7BOMB 0.00
(excl. VAT)
0 (incl. VAT)
Area Elegant Crystal mobile phone case 11,9 cm (4.7") Flip case Pink Area Elegant Crystal mobile phone case 11,9 cm (4.7") Flip case Pink
(show image)
CSTCRCA7017BKGP Elegant Crystal 0.00
(excl. VAT)
0 (incl. VAT)
Area Elegant Crystal mobile phone case 11,9 cm (4.7") Flip case Gold Area Elegant Crystal mobile phone case 11,9 cm (4.7") Flip case Gold
(show image)
CSTCRCA7017BKGD Elegant Crystal 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7WALL mobile phone case 11,9 cm (4.7") Cover Multicolour Area ICE7WALL mobile phone case 11,9 cm (4.7") Cover Multicolour
(show image)
ICE7WALL ICE7WALL 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKY mobile phone case 11,9 cm (4.7") Flip case Yellow Area CSTAP7017BKY mobile phone case 11,9 cm (4.7") Flip case Yellow
(show image)
CSTAP7017BKY CSTAP7017BKY 0.00
(excl. VAT)
0 (incl. VAT)