location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Zero mobile phone case 13,2 cm (5.2") Cover Metallic, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zero
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA5074METS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595551758
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area Zero mobile phone case 13,2 cm (5.2") Cover Metallic, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 13,2 cm (5.2") Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Metallic, Silver
More>>>
Short summary description Area Zero mobile phone case 13,2 cm (5.2") Cover Metallic, Silver:
This short summary of the Area Zero mobile phone case 13,2 cm (5.2") Cover Metallic, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Area Zero, Cover, Huawei, P10 Lite, 13,2 cm (5.2"), Metallic, Silver

Long summary description Area Zero mobile phone case 13,2 cm (5.2") Cover Metallic, Silver:
This is an auto-generated long summary of Area Zero mobile phone case 13,2 cm (5.2") Cover Metallic, Silver based on the first three specs of the first five spec groups.

Area Zero. Case type: Cover, Brand compatibility: Huawei, Compatibility: P10 Lite, Maximum screen size: 13,2 cm (5.2"), Surface coloration: Monochromatic, Product color: Metallic, Silver

Features
Maximum screen size *
13,2 cm (5.2")
Compatibility *
P10 Lite
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Metallic, Silver
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
65 g
Brand Image Article code product Stock Price from
Area TPUA5037GK mobile phone case 12,7 cm (5") Cover Black, Transparent Area TPUA5037GK mobile phone case 12,7 cm (5") Cover Black, Transparent
(show image)
TPUA5037GK TPUA5037GK 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA5037GGD mobile phone case 12,7 cm (5") Cover Gold, Transparent Area TPUA5037GGD mobile phone case 12,7 cm (5") Cover Gold, Transparent
(show image)
TPUA5037GGD TPUA5037GGD 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA5028C mobile phone case 11,4 cm (4.5") Cover Transparent, White Area TPUA5028C mobile phone case 11,4 cm (4.5") Cover Transparent, White
(show image)
TPUA5028C TPUA5028C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5074TB mobile phone case 13,2 cm (5.2") Cover Blue, Transparent Area TPUSA5074TB mobile phone case 13,2 cm (5.2") Cover Blue, Transparent
(show image)
TPUSA5074TB TPUSA5074TB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5074TP mobile phone case 13,2 cm (5.2") Cover Pink, Transparent Area TPUSA5074TP mobile phone case 13,2 cm (5.2") Cover Pink, Transparent
(show image)
TPUSA5074TP TPUSA5074TP 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPA5074C mobile phone case 13,2 cm (5.2") Cover Transparent Area CRCBMPA5074C mobile phone case 13,2 cm (5.2") Cover Transparent
(show image)
CRCBMPA5074C CRCBMPA5074C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5074C mobile phone case 13,2 cm (5.2") Cover Transparent Area TPUSA5074C mobile phone case 13,2 cm (5.2") Cover Transparent
(show image)
TPUSA5074C TPUSA5074C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 13,2 cm (5.2") Cover Black, Metallic Area Zero mobile phone case 13,2 cm (5.2") Cover Black, Metallic
(show image)
TPUSA5074METK Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 13,2 cm (5.2") Cover Gold, Metallic Area Zero mobile phone case 13,2 cm (5.2") Cover Gold, Metallic
(show image)
TPUSA5074METGD Zero 0.00
(excl. VAT)
0 (incl. VAT)