location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area BLTA800 mobile phone spare part Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLTA800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLTA800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595532214
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area BLTA800 mobile phone spare part Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Wiko
  • - Lithium-Ion (Li-Ion)
  • - 1800 mAh 6,7 Wh
  • - Black
More>>>
Short summary description Area BLTA800 mobile phone spare part Battery Black:
This short summary of the Area BLTA800 mobile phone spare part Battery Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area BLTA800, Battery, Wiko, Black, Lithium-Ion (Li-Ion), 1800 mAh, 3,7 V

Long summary description Area BLTA800 mobile phone spare part Battery Black:
This is an auto-generated long summary of Area BLTA800 mobile phone spare part Battery Black based on the first three specs of the first five spec groups.

Area BLTA800. Product type: Battery, Brand compatibility: Wiko, Product color: Black. Package width: 175 mm, Package depth: 70 mm, Package height: 15 mm. Compatible products: Wiko Lenny, Number of batteries included: 1 pc(s)

Features
Product type *
Battery
Brand compatibility *
Wiko
Product color
Black
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1800 mAh
Battery voltage
3,7 V
Battery capacity
6,7 Wh
Packaging data
Package width
175 mm
Package depth
70 mm
Package height
15 mm
Package weight
60 g
Other features
Compatible products
Wiko Lenny
Quantity
1
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
Area BLTA815 mobile phone spare part Battery Black Area BLTA815 mobile phone spare part Battery Black
(show image)
BLTA815 BLTA815 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA805 mobile phone spare part Battery Black Area BLTA805 mobile phone spare part Battery Black
(show image)
BLTA805 BLTA805 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5028 mobile phone spare part Battery Black, White Area BLTA5028 mobile phone spare part Battery Black, White
(show image)
BLTA5028 BLTA5028 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5025 mobile phone spare part Battery Black Area BLTA5025 mobile phone spare part Battery Black
(show image)
BLTA5025 BLTA5025 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5023 mobile phone spare part Battery Black, White Area BLTA5023 mobile phone spare part Battery Black, White
(show image)
BLTA5023 BLTA5023 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5022 mobile phone spare part Battery Black Area BLTA5022 mobile phone spare part Battery Black
(show image)
BLTA5022 BLTA5022 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5019 mobile phone spare part Battery Black Area BLTA5019 mobile phone spare part Battery Black
(show image)
BLTA5019 BLTA5019 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA5015 mobile phone spare part Battery Black Area BLTA5015 mobile phone spare part Battery Black
(show image)
BLTA5015 BLTA5015 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA500 mobile phone spare part Battery Black, White Area BLTA500 mobile phone spare part Battery Black, White
(show image)
BLTA500 BLTA500 0.00
(excl. VAT)
0 (incl. VAT)
Area BLTA380 mobile phone spare part Battery Black Area BLTA380 mobile phone spare part Battery Black
(show image)
BLTA380 BLTA380 0.00
(excl. VAT)
0 (incl. VAT)