location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Pugio mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Pugio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP00L0-B0UA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900561395 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG Pugio mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 7200 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
More>>>
Short summary description ASUS ROG Pugio mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
This short summary of the ASUS ROG Pugio mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Pugio, Ambidextrous, Optical, USB Type-A, 7200 DPI, Black

Long summary description ASUS ROG Pugio mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
This is an auto-generated long summary of ASUS ROG Pugio mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI based on the first three specs of the first five spec groups.

ASUS ROG Pugio. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 7200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Product color: Black

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
7200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Design
Product color *
Black
Illumination
Yes
Weight & dimensions
Width
120 mm
Depth
68 mm
Height
37 mm
Weight
103 g
Packaging content
Pouch
Yes
Logistics data
Harmonized System (HS) code
84716070
Source Review comments Score
overclock3d.net
Updated:
2018-02-09 01:24:05
It must be quite difficult to keep coming up with new names for peripherals. Sometimes their key feature enables you to pick something suitable, but often it is a case of spending some time with an encyclopedia and coming up with a moniker worthy of the p...
Bottom line Whenever we're looking at a mouse, particularly given how pretty much every high end gaming mouse is a worthy purchase, you have to dig a little deeper to get a feel for what the designers intended.The Pugio feels - and we hasten to add not in use - a lit...
0%
hw4all.com
Updated:
2018-02-09 01:25:00
The assortment of game products in the ASUS ROG line continues to expand inexorably, and we, in our turn, continue to acquaint the regular readers of our portal with it. The new mouse of the premium class, which is devoted to this review, is called ASUS R...
Bottom line The mouse ASUS ROG Pugio is qualitative in every respect game manipulator. It has an excellent sensor, built-in memory, decent switches and a scroll wheel, a well-assembled body and a beautiful backlight. The uniqueness of Pugio, as well as practically th...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)