location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro 555 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MNDY2DK/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro 555 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 3 GHz
  • - 54,6 cm (21.5") 4K Ultra HD 4096 x 2304 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 1 TB HDD Card reader integrated
  • - AMD Radeon Pro 555 2 GB
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - macOS Sierra 10.12
More>>>
Short summary description Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro 555 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro 555 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 54,6 cm (21.5"), 4K Ultra HD, Intel® Core™ i5, 8 GB, 1 TB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro 555 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 54,6 cm (21.5") 4096 x 2304 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro 555 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: 4K Ultra HD, Display resolution: 4096 x 2304 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon Pro 555. Built-in camera. Operating system installed: macOS Sierra 10.12. Product color: Silver

Source Review comments Score
computerworld.com
Updated:
2017-08-21 03:16:11
Apple introduced new iMacs at WWDC 2017. I've taken a look at the 21.5-inch, 3.4GHz model with a 4K Retina display. This model carries a 1TB Fusion drive and uses a Radeon Pro 560 with 4GB video memory. I'll try to avoid repeating too many of the widely...
0%
macworld.com
Updated:
2017-08-21 03:16:11
It's been nearly two years since Apple updated the iMac, which may not seem like such a big deal, especially for a desktop computer. So, understandably, if you bought an iMac in the past three or four years, maybe you aren't looking for a new computer rig...
Good Elegant allinone design, Improved brightness of screen, RAM is now upgradable after initial purchase (service required), Good speed boost over older iMacs, Potential video boost with macOS High Sierra...
Bad Unimpressive performance boost over comparable 2015 model...
Bottom line It would've been nice to see a bigger speed increase over its predecessor, but the $1,499 21.5-inch iMac 3.4GHz Core i5 is still a great computer, and its boost over older iMacs is much more impressive. Also, the Kaby Lake iMacs could benefit from mac...
80%
pcmag.com
Updated:
2017-08-21 03:16:11
With only minor updates to the iMac's design and components since 2012, Windows all-in-one desktops (AIOs) like the Microsoft Surface Studio have set their targets squarely on Apple's AIO, but most of those comparable models have larger screens and are pr...
Good Bright DCI-P3 4K screen, Can drive 4K or 5K external displays, Discrete graphics, Hybrid SSD/HDD Fusion Drive, USB-C/Thunderbolt 3 ports, Wireless keyboard and mouse included...
Bad Shallow keyboard, Ports and SD card slot are on back panel, Lacks HDMI-in and DisplayPort-in connectors...
Bottom line Design unchanged, the latest 21.5-inch Apple iMac with 4K Retina display packs an updated CPU, Thunderbolt 3 connectivity, VR-ready graphics, and a brighter display. Despite these minor updates, it's the midrange all-in-one to beat...
80%
appleinsider.com
Updated:
2017-08-21 03:16:11
Apple has radically overhauled its iMac lineup for 2017, giving its 21.5 inch Retina 4K models dedicated graphics driven by AMD Radeon Pro 555/560 GPUs; a brighter display with enhanced P3 color; more powerful Intel Kaby Lake CPUs; upgradable RAM sockets...
Bottom line The latest Kaby Lake iMacs deliver strong refinements to Apple's most popular desktop Mac line. Later this year, Apple will introduce at even higher end iMac Pro that goes even further, albeit at a premium price, starting at $5000. The 4K Mac models deli...
90%
macrumors.com
Updated:
2018-08-06 17:25:34
At the WWDC keynote on Monday, Apple announced a collection of hardware refreshes for the MacBook, MacBook Pro, and iMac, which users are already able to order on Apple.com. Across the line of Macs, Apple added faster Kaby Lake processors, faster SSD o...
0%
Brand Image Article code product Stock Price from
Apple

Apple iMac Pro Intel Xeon W 68,6 cm (27") 5120 x 2880 pixels All-in-One workstation 64 GB DDR4-SDRAM 1,02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
Z0UR002Q6 iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Pro Intel Xeon W 68,6 cm (27") 5120 x 2880 pixels All-in-One workstation 64 GB DDR4-SDRAM 1,02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
Z0UR003GH iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Pro Intel Xeon W 68,6 cm (27") 5120 x 2880 pixels All-in-One workstation 32 GB DDR4-SDRAM 1,02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
MQ2Y2DK/A iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)