Epson logo

Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99636
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800):

Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display, 2200 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 762 - 8077,2 mm (30 - 318"), 30°

Long summary description Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800):

Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm. Noise level: 34 dB. Power consumption (typical): 234 W, Power consumption (standby): 0,4 W

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.