location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2717D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2717D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J0XYN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063744220
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:06:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL UltraSharp U2717D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 68,6 cm (27") LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 8 ms 350 cd/m² 1000:1
  • - 26 W
More>>>
Short summary description DELL UltraSharp U2717D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the DELL UltraSharp U2717D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2717D, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2717D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of DELL UltraSharp U2717D computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

DELL UltraSharp U2717D. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
SmartResponse
6 ms
Pixel pitch
0,2331 x 0,2331 mm
Horizontal scan range
30 - 88 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
57 cm
Viewable size, vertical
33,6 cm
Viewable size diagonal
68,5 cm
DDC/CI
Yes
Color gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Certification
TCO, EDID, FCC
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
Mini DisplayPorts quantity
1
Audio input
No
Audio output
Yes
Headphone out *
No
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 180°
Swiveling
Yes
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0,5 W
Power consumption (max)
74 W
Power consumption (off)
0,3 W
Power consumption (PowerSave)
21,7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.7 A
Energy efficiency scale
A++ to E
Annual energy consumption
37 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, Mini DisplayPort
Manual
Yes
Weight & dimensions
Width (with stand)
611,4 mm
Depth (with stand)
200,4 mm
Height (with stand)
485,4 mm
Weight (with stand)
7,3 kg
Width (without stand)
611,3 mm
Depth (without stand)
48,3 mm
Height (without stand)
355,6 mm
Weight (without stand)
4,5 kg
Packaging data
Package width
528,1 mm
Package depth
688,1 mm
Package height
135,9 mm
Package weight
9,9 kg
Package material
Corrugated cardboard, Polyethylene terephthalate (PET)
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Recycling data
Corrugated cardboard content per package
2,6 kg
Polyethylene terephthalate (PET) content per package
44 g
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Source Review comments Score
musicphotolife.com
Updated:
2017-09-24 01:55:52
After 3 years, my Dell U2713H, which I reviewed and then bought one myself, died, but it's not the first time. A year ago, the capacitor blew up, and thanks to the premium exchange warranty, I received a replacement unit within days. Then on May, just one...
80%
pcmag.com
Updated:
2017-09-24 01:55:52
Dell's UltraSharp monitors have long been known for their solid performance and minimalist good looks, and the latest addition to the family, the UltraSharp 27 InfinityEdge Monitor U2717D ($719.99), is no different. This 27-inch display uses an In-Plane S...
Good Very good performance, Bezel-free design, Highly adjustable stand, Good port selection...
Bad Expensive, No advanced color settings...
Bottom line The Dell U2717D is a 27-inch In-Plane Switching (IPS) monitor that delivers accurate colors, wide viewing angles, and very good grayscale performance, but lacks advanced color controls and is priced higher than competitors...
80%
monitornerds.com
Updated:
2017-10-06 01:16:01
The Dell U2717D is a bezel-free QHD monitor designed to offer accurately vibrant and crisp images with a reliable, long-lasting exterior. This product comes well-equipped to match the needs of executives and professionals who want an upsized resolution an...
Bottom line The Dell U2717D is an excellent example of a prosumer monitor with superb performances for both out of the box users and enthusiasts who are willing to calibrate. The default settings weren't ideal for everyday use, but maximizing the capabilities of this...
92%
techaeris.com
Updated:
2017-11-10 03:08:59
The norm these days seems to be going with thinner bezels on everything from phones to laptops and monitors. Our Dell U2717D review takes a look at the Dell UltraSharp 27 InfinityEdge LCD QHD monitor. Read on to see how it performs under regular daily use...
Good Pretty sleek, thin design, Clear, crisp, accurate colour display, 60 or 75Hz refresh rate, Adjustable, Rotatable for portrait use, Thin edges/bezels, 3-year Dell Premium Panel Guarantee included, Plenty of input options, MST support...
Bad Back ports can be a bit of a pain to access...
Bottom line If you're looking for a larger QHD resolution monitor with great colour representation, the Dell UltraSharp 27 InfinityEdge monitor offers just that at a reasonable price. For these reasons, it's earned itself a Top Pick of 2017 Award here at Techaeris.*W...
96%
gadgetreview.com
Updated:
2018-03-30 02:36:52
The Dell U2717D UltraSharp is the latest entry into one of the company's longest running line of monitors, and this time it's back with the company's other patented screen-assist, InfinityEdge. The nearly bezel-less design gives the U2717D a sleeker, more...
Bottom line Dell's latest U2717D refresh of its most popular monitor lineup is a solid, if slightly underwhelming entry into the UltraSharp family of displays. Its InfinityEdge design is cool to look at, and really does give the content on-screen more of a seamless f...
74%
laptopmedia.com
Updated:
2020-04-28 04:07:33
And it is not just marketing – the U2717D features a 60Hz 1440p panel with extremely thin bezels all around the display. Another selling point of the laptop is its supposed 99% of sRGB coverage and average dE of below 2.0, which should be mouthwatering fo...
Good Optimal size for desktop computing, High resolution, resulting in crisp image, Well populated OSD menu, Adjustable height, tilt, swivel, and pivot, Complete sRGB color gamut coverage and standard-matching dE values, Decent port selection for the price ran...
Bad Lacks some I/O that connects to an older machinery, Insufficient uniformity of the colors in the bottom...
Bottom line What did we learn? One thing we know for sure, this monitor is very comfortable to use for a lot of different scenarios. And the main reason for that (design-wise) is the stand. As it offers all kinds of movements – swivel, height adjustment, tilt, pivot...
0%
pcmag.com
Updated:
2020-06-10 03:31:21
Dell's UltraSharp monitors have long been known for their solid performance and minimalist good looks, and the latest addition to the family, the UltraSharp 27 InfinityEdge Monitor U2717D ($719.99), is no different. This 27-inch display uses an In-Plane S...
Good Very good performance, Bezel-free design, Highly adjustable stand, Good port selection...
Bad Expensive, No advanced color settings...
Bottom line The Dell U2717D is a 27-inch In-Plane Switching (IPS) monitor that delivers accurate colors, wide viewing angles, and very good grayscale performance, but lacks advanced color controls and is priced higher than competitors...
80%