location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-ABNE USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,132 m USB C USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-ABNE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DBQBJBC054 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783483601 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:37:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 470-ABNE USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,132 m USB C USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,132 m
  • - USB C Male
  • - USB A Female
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
More>>>
Short summary description DELL 470-ABNE USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,132 m USB C USB A Black:
This short summary of the DELL 470-ABNE USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,132 m USB C USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-ABNE, 0,132 m, USB C, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black

Long summary description DELL 470-ABNE USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,132 m USB C USB A Black:
This is an auto-generated long summary of DELL 470-ABNE USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,132 m USB C USB A Black based on the first three specs of the first five spec groups.

DELL 470-ABNE. Cable length: 0,132 m. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB C
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color *
Black
Features
Compatible products
- Alienware 13 R2 - Alienware 15 R2 - Alienware 17 R3 - Latitude 11 (5175) - Latitude 3380 - Latitude 5280 - Latitude 5285 - Latitude 5289 - Latitude 5480 - Latitude 5580 - Latitude 7275 - Latitude 7280 - Latitude 7370 - Latitude 7480 - Precision 3520 - Precision 5520 - Venue 10 Pro (5056) - Venue 8 Pro (5855) - XPS 12 (9250) - XPS 13 (9350) - XPS 15 (9550) - XPS 9365
Weight & dimensions
Cable length *
0,132 m
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)