location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P1917S LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1917S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1917S-WOST
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:06:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL P1917S LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48,3 cm (19") LED IPS
  • - SXGA 1280 x 1024 pixels 5:4
  • - 6 ms 250 cd/m² 1000:1
  • - 11 W
More>>>
Short summary description DELL P1917S LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black:
This short summary of the DELL P1917S LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P1917S, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 6 ms, Black

Long summary description DELL P1917S LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black:
This is an auto-generated long summary of DELL P1917S LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black based on the first three specs of the first five spec groups.

DELL P1917S. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0,293 x 0,293 mm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Ports & interfaces
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
No
Power
Power consumption (typical) *
11 W
Power consumption (standby) *
0,2 W
Power consumption (max)
35 W
Power consumption (off)
0,2 W
Power consumption (PowerSave)
13 W
AC input voltage
120 - 230 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Weight & dimensions
Width (without stand)
406,4 mm
Depth (without stand)
50,3 mm
Height (without stand)
368,3 mm
Weight (without stand)
5,13 kg
Packaging content
Stand included
No
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Compliance industry standards
TCO
Thin Client
Thin client installed
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)