HyperX logo

HyperX Cloud Pro Headset Wired Head-band Gaming Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85172
Info modified on:
14 Mar 2024, 19:12:51
Short summary description HyperX Cloud Pro Headset Wired Head-band Gaming Black, Silver:

HyperX Cloud Pro, Wired, Gaming, 15 - 25000 Hz, 309 g, Headset, Black, Silver

Long summary description HyperX Cloud Pro Headset Wired Head-band Gaming Black, Silver:

HyperX Cloud Pro. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 1,3 m. Weight: 309 g. Product color: Black, Silver

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.