location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus TG‑5 1/2.33" Compact camera 12 MP CMOS 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG‑5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V104190BE000 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus TG‑5 1/2.33" Compact camera 12 MP CMOS 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12 MP CMOS Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone PictBridge HDMI Wi-Fi
More>>>
Short summary description Olympus TG‑5 1/2.33" Compact camera 12 MP CMOS 4000 x 3000 pixels Black:
This short summary of the Olympus TG‑5 1/2.33" Compact camera 12 MP CMOS 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus TG‑5, 12 MP, 4000 x 3000 pixels, 1/2.33", CMOS, 4K Ultra HD, Black

Long summary description Olympus TG‑5 1/2.33" Compact camera 12 MP CMOS 4000 x 3000 pixels Black:
This is an auto-generated long summary of Olympus TG‑5 1/2.33" Compact camera 12 MP CMOS 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Olympus TG‑5. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.33", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 12800. Focal length range: 4.5 - 18 mm. Fastest camera shutter speed: 1/2000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Product color: Black

Source Review comments Score
photographyblog.com
Updated:
2017-07-27 09:02:36
The Olympus TG-5 is a brand new tough compact digital camera designed to capture images in the most challenging conditions. Successor to the TG-4, the new TG-5 has a 12-megapixel backlit CMOS sensor, an improved 25-100mm (eq.) f/2.0-4.9 lens with a new An...
Bottom line The Olympus TG-5 is best viewed as a take-anywhere, shoot anything travel and action camera combined. Olympus has – for the most part, at least – taken the old ‘if it ain't broke, don't fix it' approach to this latest generation of ‘toughened' model...
80%
cameralabs.com
Updated:
2017-07-27 09:02:40
Anyone in the market for a rugged waterproof compact is probably going to look at the TOUGH TG-5 before considering alternatives. Over the last five years Olympus has built a solid reputation for the TOUGH brand and one that's well deserved. So how does t...
Good Waterproof to 15 metres, dropproof from 2.1m, freezeproof to -10C, and dustproof, Bright 25-100mm f2 – 4.9 lens, Low noise 12 Megapixel sensor, 4K video, Fast continuous shooting / Pro Capture, Control and mode dials, GPS, manometer, electronic compass, a...
Bad Poor C-AF on movies, Poor strap design, PS – this isn't the end of my review! There's three more pages with my full quality results, sample images, and my complete in depth review...
Bottom line There isn't a better rugged waterproof compact around than the Olympus TOUGH TG-5. Like all great cameras it gets the basics right - a bright, good quality 25-100mm f2 - 4.9 lens paired with a quality 12 Megapixel sensor and high performance TruePic VIII...
0%
imaging-resource.com
Updated:
2017-07-27 09:02:41
An indication of Olympus' confidence in the strategy can be garnered from the fact that it has increased maximum sensitivity of the TG-5 to ISO 12,800-equivalent, where the TG-4 topped out at ISO 6400. (Of course, we'll reserve final judgement until we've...
0%
pdnonline.com
Updated:
2017-07-27 09:02:43
Olympus Tough cameras have a long heritage of taking the proverbial licking. In its latest incarnation, the Tough TG-5, the camera can not only survive a pounding but delivers a wealth of data-rich features to complement your action filmmaking.The Olympus...
0%
steves-digicams.com
Updated:
2017-07-27 09:02:44
The primary reason you want a TG-5 is because you can take them everywhere -- they are waterproof to 50 feet (15 meters), crushproof to 220 pounds of force (100 kilograms of force), shockproof from 7 feet (2.1 meters), freezeproof down to 14°F (-10°C), an...
Good Compact and Light-weight, Very high-quality images for a point-n-shoot, TruePic VIII provides outstanding power for burst shooting, noise reduction, custom shooting and in-camera processing, Macro and Super Macro shooting is absolutely amazing, Specialize...
Bad No touchscreen for fast and easy menu selection and touch to focus features, Screen can be difficult to see underwater (Must be looking straight on), Lower resolution screen than we would like to see, Does not have full manual control, No Audio Input, Fri...
0%
pcmag.com
Updated:
2017-08-19 04:59:07
Olympus cameras have enjoyed the top spot in our waterproof category since the introduction of the TG-1. The fifth iteration, the aptly named TG-5 ($449.99), raises the performance bar thanks to the addition of 4K video capture and 20fps Raw shooting, but...
Good Tough, waterproof build, Wide aperture lens, Quick focus, Excellent macro capability, 20fps burst shooting, Raw support, 4K video capture, GPS and Wi-Fi...
Bad Expensive, Rear screen can pick up scratches, 460k-dot LCD, 4K footage is cropped, Omits full manual mode...
Bottom line The Olympus Tough TG-5 is a go-anywhere camera with a fast lens, speedy response, and 4K video, but it's more expensive than previous iterations...
0%
consumersearch.com
Updated:
2017-09-16 03:57:01
Expert reviews...
Good Waterproof, drop-proof and more, Pocket-sized, Impressive photos and 4K video, even in low light, 4x zoom lens, Built-in GPS and Wi-Fi, Advanced features, including RAW image capture...
Bad Expensive, for a point-and-shoot...
Bottom line Waterproof, dust-proof, drop-proof, crushproof and freezeproof, the Olympus Tough TG-5 slips easily into a jacket pocket and delivers impressive photos and 4K video, even in low light. A 4x zoom lens, GPS and Wi-Fi are built in. Advanced features include...
0%
tomsguide.com
Updated:
2017-11-09 09:49:27
Olympus has been producing top-quality, rugged-and-waterproof compact cameras for years, and its latest, the Tough TG-5 ($449), is one of its best yet. For starters, it's waterproof to a depth of 50 feet, which should suit most people's needs. And, it pro...
Good Wide range of versatile features and mode, Menu, dials and controls offer multiple access points to setting, Impressive macro feature, Can capture slow-motion video at HD resolutio, Includes ability to capture RAW image files...
Bad Struggles in low-light situation, Menu structure is somewhat confusin, Zoom mechanism produces noise during video capture...
Bottom line Although it's very pricey for a point-and-shoot, the rugged-and-waterproof Olympus Tough TG-5 provides exceptional features that almost any photography enthusiast would appreciate, yet it includes easy-to-use auto and scene modes that will help novices ge...
80%
hothardware.com
Updated:
2017-11-29 13:55:48
We are almost to the end of yet another wonderfully innovative year in technology. The non-stop innovation of the tech sector has presented us with products and services that deliver more horsepower, lower power consumption, and smaller form factors that...
100%
camerajabber.com
Updated:
2018-04-04 09:55:20
A beach is normally fraught with danger for the average camera but it's exactly the sort of place that the Olympus Tough TG-5 was designed to be used because as well as being built to withstand a drop from 2.1m, being crushed by a weight of 100kg and froz...
Bottom line While a compact camera with a relatively small sensor can't quite replicate the image quality that you'll get from a DSLR or mirrorless system camera with a Four Thirds, APS-C or full-frame sensor, the TG-5's tough credentials allow to take shots that jus...
90%
dpreview.com
Updated:
2019-12-08 14:42:56
Last updated: June 11, 2018Whether you want a compact camera for a trip to the beach or ski resort - or maybe just something that the kids won't break - there are plenty of waterproof, rugged cameras available at a variety of price-points.All of the camer...
0%
gadgetreview.com
Updated:
2020-08-23 08:44:23
A tough travel camera that is at home in the water and the wilderness, thanks to a rugged shell and waterproof casing.When taking pictures, the TG-5's 12 megapixel image sensor managed to capture a whole host of high quality images. With its dual quad cor...
Good Shoots 4K video; 12MP images, It's one rugged camera; can take a beating, Lightweight and compact...
Bad Not ideal for big hands, Fixed LCD screen...
Bottom line For someone who needs a rugged waterproof camera, the TG-5 Olympus is going to be a fantastic workhorse. It's waterproof up to 50 feet, easy to store, and can take quite the beating. Big hands will learn to hold it, and a fixed LCD screen can easily be ov...
94%
gadgetreview.com
Updated:
2020-08-23 08:44:23
To help you find the best travel cameras to take your trips to the next level, we purchased and tested the top 25 options before narrowing down our final list to the top 5. We took these cameras with us everywhere we went: ski trips, beach vacations and h...
0%