location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT023AT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT023AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962354148 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2011
Product end of life date
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz :
The short editorial description of HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz

HP 1-GB PC3-10600 (DDR3-1333 MHz) DIMM
More>>>
HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz:
The official marketing text of HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz as supplied by the manufacturer








Short summary description HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz:
This short summary of the HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP AT023AT, 1 GB, 1 x 1 GB, DDR3, 1333 MHz

Long summary description HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz:
This is an auto-generated long summary of HP AT023AT memory module 1 GB 1 x 1 GB DDR3 1333 MHz based on the first three specs of the first five spec groups.

HP AT023AT. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Features
Internal memory *
1 GB
Memory layout (modules x size) *
1 x 1 GB
Features
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
PC/Server
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMH9672/1024GB memory module 1 GB DDR3 1333 MHz
(show image)
MMH9672/1024GB MMH9672/1024GB 0.00
(excl. VAT)
0 (incl. VAT)