location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C31CB49118 label printer Thermal line 203 x 203 DPI 250 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C31CB49118
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB49118
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946538563
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C31CB49118 label printer Thermal line 203 x 203 DPI 250 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal line
  • - 203 x 203 DPI
  • - Print speed: 250 mm/sec
  • - Built-in barcodes: Code 128 (A/B/C), Code 39, EAN13
  • - Connectivity technology: Wired
  • - USB port
  • - 2,8 kg
More>>>
Short summary description Epson C31CB49118 label printer Thermal line 203 x 203 DPI 250 mm/sec Wired:
This short summary of the Epson C31CB49118 label printer Thermal line 203 x 203 DPI 250 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C31CB49118, Thermal line, 203 x 203 DPI, 250 mm/sec, Wired, Black

Long summary description Epson C31CB49118 label printer Thermal line 203 x 203 DPI 250 mm/sec Wired:
This is an auto-generated long summary of Epson C31CB49118 label printer Thermal line 203 x 203 DPI 250 mm/sec Wired based on the first three specs of the first five spec groups.

Epson C31CB49118. Print technology: Thermal line, Maximum resolution: 203 x 203 DPI, Print speed: 250 mm/sec. Connectivity technology: Wired. Product color: Black

Printing
Print technology *
Thermal line
Maximum resolution *
203 x 203 DPI
Print speed *
250 mm/sec
Paper handling
Maximum roll diameter
18,4 cm
Ports & interfaces
Connectivity technology *
Wired
USB port *
Yes
Standard interfaces
RS-232, USB 2.0
Performance
Built-in barcodes
Code 128 (A/B/C), Code 39, EAN13
Mean time between failures (MTBF)
36000 h
Cutter
Yes
Design
Product color *
Black
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Width
156 mm
Weight & dimensions
Depth
236 mm
Height
147 mm
Weight
2,8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
390 mm
Package height
235 mm
Package weight
3,8 kg
Logistics data
Quantity per pallet layer
9 pc(s)
Quantity per pallet layer (UK)
12 pc(s)
Quantity per pallet (UK)
96 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,68 m
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,68 m
Quantity per pallet
72 pc(s)
Other features
Electromagnetic compatibility
CE-Kennzeichen
Safety
TÜV, GOST-R
Country of origin
China
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)