Maxtor logo

Maxtor DiamondMax 10 200GB 7200 rpm Serial ATA 16 MB 20pk internal hard drive 8 MB 3.5"

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27312
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Maxtor DiamondMax 10 200GB 7200 rpm Serial ATA 16 MB 20pk internal hard drive 8 MB 3.5":

Maxtor DiamondMax 10 200GB 7200 rpm Serial ATA 16 MB 20pk, 200 GB, 7200 RPM, 8 MB, 3.5", Serial ATA

Long summary description Maxtor DiamondMax 10 200GB 7200 rpm Serial ATA 16 MB 20pk internal hard drive 8 MB 3.5":

Maxtor DiamondMax 10 200GB 7200 rpm Serial ATA 16 MB 20pk. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.