Fujitsu logo

Fujitsu ESPRIMO P3520 Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86693
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P3520 Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P3520, 2,5 GHz, Intel® Pentium®, 1 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO P3520 Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:

Fujitsu ESPRIMO P3520. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.