location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8J92A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894213600 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 357566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 00:11:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper tray
  • - 2550 sheets
  • - Brand compatibility: HP
  • - White
Guarantee: 90 Day HP Dealer Exchange. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 3Y)
Long product name HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand :
The short editorial description of HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand

LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand
More>>>
HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand:
The official marketing text of HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand as supplied by the manufacturer

Help improve productivity when you increase input capacity

Short summary description HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand:
This short summary of the HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand, Paper tray, HP, LaserJet Enterprise MFP M633, LaserJet Enterprise Flow MFP M631, MFP M632, MFP M633, 2550 sheets, White, Business, Enterprise

Long summary description HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand:
This is an auto-generated long summary of HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand based on the first three specs of the first five spec groups.

HP LaserJet 1x550-sheet and 2000-sheet HCI Feeder and Stand. Type: Paper tray, Brand compatibility: HP, Compatibility: LaserJet Enterprise MFP M633, LaserJet Enterprise Flow MFP M631, MFP M632, MFP M633. Width: 660 mm, Depth: 658 mm, Height: 478 mm. Package width: 794 mm, Package depth: 745 mm, Package height: 615 mm. Quantity per pallet: 3 pc(s), Number of layers per pallet: 3 pc(s), Pallet weight: 109,2 g

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
LaserJet Enterprise MFP M633, LaserJet Enterprise Flow MFP M631, MFP M632, MFP M633
Maximum capacity
2550 sheets
Product color
White
HP segment
Business, Enterprise
Weight & dimensions
Width
660 mm
Depth
658 mm
Height
478 mm
Weight
25,2 kg
Packaging data
Package width
794 mm
Package depth
745 mm
Packaging data
Package height
615 mm
Package weight
29,6 kg
Technical details
Number of cartons per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
825 x 800 x 1972 mm
Quantity per pallet
3 pc(s)
Pallet dimensions (W x D x H) (imperial)
825,5 x 800,1 x 1971 mm (32.5 x 31.5 x 77.6")
Pallet weight (imperial)
109,1 kg (240.6 lbs)
Number of layers per pallet
3 pc(s)
Pallet weight
109,2 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)