location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T654X21E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T654X21E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T654X21E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646064484 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:43:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark T654X21E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 36000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Lexmark T654X21E toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark T654X21E toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T654X21E, 36000 pages, Black, 1 pc(s)

Long summary description Lexmark T654X21E toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark T654X21E toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark T654X21E. Black toner page yield: 36000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark T654n (30G0312) Lexmark T654dn (30G0302) Lexmark T654dtn (30G0339) Lexmark T656dne (30G0402)
Quantity per pack *
1 pc(s)
Black toner page yield *
36000 pages
Type *
Original
Printing colors *
Black
Packaging data
Package weight
3,02 kg
Other features
Print technology
Laser printing
Archival storage life
2 year(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
227 kg
Quantity per pallet
70 pc(s)
Quantity per EUR-pallet
42 pc(s)
Brand Image Article code product Stock Price from
MM Black Laser Toner - Lexmark T654X11E - For Lexmark T 654 / 656 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark T654X11E - For Lexmark T 654 / 656 toner cartridge 1 pc(s)
(show image)
66101DK Black Laser Toner - Lexmark T654X11E - For Lexmark T 654 / 656 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)