location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 100XLA ink cartridge 1 pc(s) Original High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100XLA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14N1094 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646967280 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:52:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 100XLA ink cartridge 1 pc(s) Original High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - High (XL) Yield
  • - 1 pc(s)
More>>>
Short summary description Lexmark 100XLA ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This short summary of the Lexmark 100XLA ink cartridge 1 pc(s) Original High (XL) Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 100XLA, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Lexmark 100XLA ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This is an auto-generated long summary of Lexmark 100XLA ink cartridge 1 pc(s) Original High (XL) Yield Magenta based on the first three specs of the first five spec groups.

Lexmark 100XLA. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Lexmark Prospect Pro205 Lexmark Impact S305 Lexmark Interpret S405 Lexmark Intuition S505 Lexmark Interact S605 Lexmark Prevail Pro705 Lexmark Prestige Pro805 Lexmark Platinum Pro905 Lexmark Pinnacle Pro901 Lexmark S815 Genesis
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Features
Ink type
Pigment-based ink
Printing colors *
Magenta
Weight & dimensions
Package weight
40 g
Logistics data
Quantity per pallet
4800 pc(s)
Other features
Package dimensions (WxDxH)
98 x 28 x 140 mm
Archival storage life
2 year(s)
Quantity outer carton
48 pc(s)
Country Distributor
Deutschland 1 distributor(s)