Pattex logo

Pattex 1495280 caulk/sealant 150 ml Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8778
Info modified on:
14 Mar 2024, 19:38:17
Short summary description Pattex 1495280 caulk/sealant 150 ml Transparent:

Pattex 1495280, 150 ml, Silicone sealant, Suitable for indoor use, Suitable for outdoor use, Transparent, 1 pc(s)

Long summary description Pattex 1495280 caulk/sealant 150 ml Transparent:

Pattex 1495280. Sealant color: Transparent, Type: Silicone sealant. Temperature resistance range: -30 - 120 °C, Application temperature (min): 5 °C, Application temperature (max): 40 °C. Sealant volume: 150 ml. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.