location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX TMP-10 computer monitor 25,6 cm (10.1") 1024 x 600 pixels LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMP-10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10101210.101
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Nov 2022 07:21:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ProDVX TMP-10 computer monitor 25,6 cm (10.1") 1024 x 600 pixels LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 25,6 cm (10.1") LCD TFT
  • - 1024 x 600 pixels 17:10
  • - 450 cd/m² 600:1
  • - 9 W
More>>>
Short summary description ProDVX TMP-10 computer monitor 25,6 cm (10.1") 1024 x 600 pixels LCD Touchscreen Black:
This short summary of the ProDVX TMP-10 computer monitor 25,6 cm (10.1") 1024 x 600 pixels LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX TMP-10, 25,6 cm (10.1"), 1024 x 600 pixels, LCD, Black

Long summary description ProDVX TMP-10 computer monitor 25,6 cm (10.1") 1024 x 600 pixels LCD Touchscreen Black:
This is an auto-generated long summary of ProDVX TMP-10 computer monitor 25,6 cm (10.1") 1024 x 600 pixels LCD Touchscreen Black based on the first three specs of the first five spec groups.

ProDVX TMP-10. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels, Display technology: LCD, Native aspect ratio: 17:10, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. VESA mounting. Product color: Black

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio *
17:10
Display technology *
LCD
Panel type *
TFT
Backlight type
Edge LED
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Display brightness (typical)
450 cd/m²
Screen shape *
Flat
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8
Performance
Linux operating systems supported
Yes
Design
Product color *
Black
Housing material
Plastic
Ports & interfaces
Number of upstream ports
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Power
Power consumption (typical) *
9 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (without stand)
260 mm
Depth (without stand)
24 mm
Height (without stand)
163 mm
Weight (without stand)
550 g
Other features
Placement supported
Horizontal/Vertical
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Nederland 2 distributor(s)