location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Rock Vehicle Paver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Rock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vehicle Paver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037470 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988515884 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Kinetic Rock Vehicle Paver:
This short summary of the Kinetic Rock Vehicle Paver data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Rock Vehicle Paver, Children's kinetic sand, 5 yr(s), Multicolour

Long summary description Kinetic Rock Vehicle Paver:
This is an auto-generated long summary of Kinetic Rock Vehicle Paver based on the first three specs of the first five spec groups.

Kinetic Rock Vehicle Paver. Product type: Children's kinetic sand, Recommended age (min): 5 yr(s), Product color: Multicolour. Packaging content: toy figure. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Product color
Multicolour
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
280 g
Packaging data
Package width
195,6 mm
Package depth
73 mm
Package height
190,5 mm
Package weight
357 g
Package type
Closed box
Packaging content
Number of accessories included
1 pc(s)
Packaging content
Packaging content
toy figure
Logistics data
Quantity per intermodal container (20ft)
7966 pc(s)
Quantity per intermodal container (40ft)
15932 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
441 pc(s)
Quantity per pallet layer
63 pc(s)
Master (outer) case width
239,8 mm
Master (outer) case length
213,1 mm
Master (outer) case height
220,7 mm
Master (outer) case weight
1,07 kg
Master (outer) case net weight
840 g
Master (outer) case GTIN (EAN/UPC)
778988515914
Master (outer) case volume
1000 cm³