location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1327SDD monitor mount / stand 68,6 cm (27") Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR1327SDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1327SDD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203397 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:25:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite DDR1327SDD monitor mount / stand 68,6 cm (27") Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 12 kg
  • - Minimum screen size: 33 cm (13") Maximum screen size: 68,6 cm (27")
  • - Number of displays supported: 2
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Cable management Easy to install
  • - Steel Black
More>>>
Short summary description Tripp Lite DDR1327SDD monitor mount / stand 68,6 cm (27") Black Desk:
This short summary of the Tripp Lite DDR1327SDD monitor mount / stand 68,6 cm (27") Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1327SDD, 12 kg, 33 cm (13"), 68,6 cm (27"), 100 x 100 mm, Height adjustment, Black

Long summary description Tripp Lite DDR1327SDD monitor mount / stand 68,6 cm (27") Black Desk:
This is an auto-generated long summary of Tripp Lite DDR1327SDD monitor mount / stand 68,6 cm (27") Black Desk based on the first three specs of the first five spec groups.

Tripp Lite DDR1327SDD. Maximum weight capacity: 12 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -45 - 45°. Product color: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
12 kg
Maximum screen size *
68,6 cm (27")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-45 - 45°
Swivel angle
180°
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Steel
Product color *
Black
Easy to install
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
804,9 mm
Weight & dimensions
Depth
254 mm
Height
460 mm
Weight
4,79 kg
Package width
460 mm
Package depth
132,1 mm
Package height
325,9 mm
Package weight
5,79 kg
Packaging content
Screws included
Yes
Manual
Yes
Logistics data
Master (outer) case width
485,1 mm
Master (outer) case length
290,1 mm
Master (outer) case height
344,9 mm
Master (outer) case weight
12,5 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332203448
Harmonized System (HS) code
85299097
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite WWSSCOS26AM monitor mount / stand Black Desk Tripp Lite WWSSCOS26AM monitor mount / stand Black Desk
(show image)
WWSSCOS26AM WWSSCOS26AM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite WWSSCOS40AM monitor mount / stand Black Desk Tripp Lite WWSSCOS40AM monitor mount / stand Black Desk
(show image)
WWSSCOS40AM WWSSCOS40AM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1327MQ monitor mount / stand 68,6 cm (27") Black Desk Tripp Lite DDR1327MQ monitor mount / stand 68,6 cm (27") Black Desk
(show image)
DDR1327MQ DDR1327MQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1732SC monitor mount / stand 81,3 cm (32") Black Desk Tripp Lite DDR1732SC monitor mount / stand 81,3 cm (32") Black Desk
(show image)
DDR1732SC DDR1732SC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1727DC monitor mount / stand 68,6 cm (27") Black Desk Tripp Lite DDR1727DC monitor mount / stand 68,6 cm (27") Black Desk
(show image)
DDR1727DC DDR1727DC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MR1411M monitor mount / stand Black Desk Tripp Lite MR1411M monitor mount / stand Black Desk
(show image)
MR1411M MR1411M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MR1220M monitor mount / stand Black Desk Tripp Lite MR1220M monitor mount / stand Black Desk
(show image)
MR1220M MR1220M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1327S monitor mount / stand 68,6 cm (27") Black Desk Tripp Lite DDR1327S monitor mount / stand 68,6 cm (27") Black Desk
(show image)
DDR1327S DDR1327S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)