location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN US7220 KVM switch Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
US7220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US7220 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007262 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:24:43
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN US7220 KVM switch Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: HDMI
  • - 3840 x 2160 pixels
  • - Housing material: Aluminium
  • - 90 W
More>>>
Short summary description ATEN US7220 KVM switch Grey:
This short summary of the ATEN US7220 KVM switch Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN US7220, 3840 x 2160 pixels, Ethernet LAN, 90 W, Grey

Long summary description ATEN US7220 KVM switch Grey:
This is an auto-generated long summary of ATEN US7220 KVM switch Grey based on the first three specs of the first five spec groups.

ATEN US7220. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. Cabling technology: 10/100/1000Base-T(X). Maximum resolution: 3840 x 2160 pixels. Product color: Grey, Housing material: Aluminium. Output voltage: 12 V, Power consumption (typical): 90 W

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
1
Console ports *
USB A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
3
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100/1000Base-T(X)
Performance
Maximum resolution *
3840 x 2160 pixels
Design
Product color *
Grey
Housing material
Aluminium
Push button
Yes
Display
Built-in display *
No
Power
Output voltage
12 V
Power consumption (typical)
90 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Mac operating systems supported
Mac OS X 10.9 Mavericks
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
97,5 mm
Depth
57 mm
Height
191,9 mm
Weight
780 g
Packaging content
Cables included
Thunderbolt
Manual
Yes
AC adapter included
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)