location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon AC-1 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2339B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803096910 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 12:07:42
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon AC-1 500 sheets:
This short summary of the Canon AC-1 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon AC-1, 500 sheets, 13 kg, 431,8 x 533,4 x 304,8 mm, 431,8 x 533,4 x 304,8 mm (17 x 21 x 12")

Long summary description Canon AC-1 500 sheets:
This is an auto-generated long summary of Canon AC-1 500 sheets based on the first three specs of the first five spec groups.

Canon AC-1. Maximum capacity: 500 sheets. Weight: 13 kg. Dimensions (WxDxH): 431,8 x 533,4 x 304,8 mm. Package dimensions (W x D x H): 431,8 x 533,4 x 304,8 mm (17 x 21 x 12")

Features
Maximum capacity
500 sheets
Weight & dimensions
Weight
13 kg
Packaging data
Package dimensions (W x D x H)
431,8 x 533,4 x 304,8 mm (17 x 21 x 12")
Other features
Dimensions (WxDxH)
431,8 x 533,4 x 304,8 mm
Country Distributor
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Danmark 2 distributor(s)