IBM logo

IBM Infoprint 1552 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32191
Info modified on:
07 Mar 2024, 15:34:52
Short summary description IBM Infoprint 1552 1200 x 1200 DPI A4:

IBM Infoprint 1552, 1200 x 1200 DPI, A4, 43 ppm

Long summary description IBM Infoprint 1552 1200 x 1200 DPI A4:

IBM Infoprint 1552. Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.