DELL logo

DELL S Series S2718H LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186049
Info modified on:
14 Mar 2024, 19:52:18
Short summary description DELL S Series S2718H LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

DELL S Series S2718H, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black, Silver

Long summary description DELL S Series S2718H LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

DELL S Series S2718H. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product color: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.