Epson logo

Epson TM-L500A (107A1) 203 x 203 DPI Wired Thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92983
Info modified on:
14 Mar 2024, 19:29:38
Short summary description Epson TM-L500A (107A1) 203 x 203 DPI Wired Thermal POS printer:

Epson TM-L500A (107A1), Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 18,4 cm, Wired

Long summary description Epson TM-L500A (107A1) 203 x 203 DPI Wired Thermal POS printer:

Epson TM-L500A (107A1). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 18,4 cm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 57 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.