location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-BP-BK-5-17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF-BP-BK-5-17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063930364 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 38,1 cm (15") Black
  • - Brand compatibility: Dell
  • - Tablet compartment
  • - Carrying handle(s)
  • - Scratch resistant, Water resistant
  • - 1,12 kg
Long product name DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black :
The short editorial description of DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black

PROFESSIONAL BACKPACK 15
More>>>
Short summary description DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black:
This short summary of the DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PF-BP-BK-5-17, Backpack case, 38,1 cm (15"), 1,12 kg

Long summary description DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black:
This is an auto-generated long summary of DELL PF-BP-BK-5-17 laptop case 38,1 cm (15") Backpack case Black based on the first three specs of the first five spec groups.

DELL PF-BP-BK-5-17. Case type: Backpack case, Maximum screen size: 38,1 cm (15"), Carrying handle(s). Weight: 1,12 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
38,1 cm (15")
Case type *
Backpack case
Product main color *
Black
Integrated compartment(s)
Yes
Tablet compartment
Yes
Brand compatibility *
Dell
Front pocket
Yes
Carrying handle(s)
Yes
Features
Protection features
Scratch resistant, Water resistant
Quantity
1
Weight & dimensions
Width
361 mm
Depth
90 mm
Height
480 mm
Weight
1,12 kg
Other features
Color group
Black
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)