location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 2422 self-adhesive label Rounded rectangle Red 320 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2422
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2422
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705024228
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 2422 self-adhesive label Rounded rectangle Red 320 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rounded rectangle Red
  • - Material: Cellulose, Paper
  • - Germany
  • - 320 pc(s)
More>>>
Short summary description HERMA 2422 self-adhesive label Rounded rectangle Red 320 pc(s):
This short summary of the HERMA 2422 self-adhesive label Rounded rectangle Red 320 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 2422, Red, Rounded rectangle, Cellulose, Paper, Germany, 20 mm, 75 mm

Long summary description HERMA 2422 self-adhesive label Rounded rectangle Red 320 pc(s):
This is an auto-generated long summary of HERMA 2422 self-adhesive label Rounded rectangle Red 320 pc(s) based on the first three specs of the first five spec groups.

HERMA 2422. Product color: Red, Shape: Rounded rectangle, Material: Cellulose, Paper. Width: 20 mm, Height: 75 mm, Sheet width: 11,1 cm. Labels per pack: 320 pc(s), Media sheets per package: 32 sheets

Brand Image Article code product Stock Price from
HERMA

HERMA 2365 self-adhesive label Rounded rectangle Green 896 pc(s)
(show image)
2365 2365 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2363 self-adhesive label Rounded rectangle Blue 896 pc(s)
(show image)
2363 2363 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2236 self-adhesive label Circle Red 1848 pc(s)
(show image)
2236 2236 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2351 self-adhesive label Rounded rectangle Yellow 1120 pc(s)
(show image)
2351 2351 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2414 self-adhesive label Rounded rectangle Orange 360 pc(s)
(show image)
2414 2414 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2382 self-adhesive label Rounded rectangle Red 1344 pc(s)
(show image)
2382 2382 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2560 self-adhesive label Rounded rectangle White 256 pc(s)
(show image)
2560 2560 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2473 self-adhesive label Rounded rectangle Blue 288 pc(s)
(show image)
2473 2473 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2381 self-adhesive label Rounded rectangle Yellow 1344 pc(s)
(show image)
2381 2381 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2471 self-adhesive label Rounded rectangle Yellow 288 pc(s)
(show image)
2471 2471 0.00
(excl. VAT)
0 (incl. VAT)