location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gepe 180 m - 600 ft Filmrolle instant picture film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gepe Check ‘Gepe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180 m - 600 ft Filmrolle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5310 show
Show alternative article codes used in the online market place
Category:
Films where pictures are developed/printed instantly e.g. Polaroid cameras
Instant Picture Films Check ‘Gepe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gepe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 14:36:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gepe 180 m - 600 ft Filmrolle instant picture film:
This short summary of the Gepe 180 m - 600 ft Filmrolle instant picture film data-sheet is auto-generated and uses the product title and the first six key specs.

Gepe 180 m - 600 ft Filmrolle

Long summary description Gepe 180 m - 600 ft Filmrolle instant picture film:
This is an auto-generated long summary of Gepe 180 m - 600 ft Filmrolle instant picture film based on the first three specs of the first five spec groups.

Gepe 180 m - 600 ft Filmrolle