Samsung logo

Samsung SGH-X460 red 75 g

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140303
Info modified on:
26 Feb 2024, 15:21:29
Short summary description Samsung SGH-X460 red 75 g:

Samsung SGH-X460 red, 128 x 160 pixels, 780 mAh, Red

Long summary description Samsung SGH-X460 red 75 g:

Samsung SGH-X460 red. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 780 mAh, Standby time (2G): 110 h. Weight: 75 g. Product color: Red

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.