location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC E63+ 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC E63+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.T8267.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description BenQ DC E63+ 6 MP CCD Silver:
This short summary of the BenQ DC E63+ 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC E63+, 6 MP, CCD, 3x, Silver

Long summary description BenQ DC E63+ 6 MP CCD Silver:
This is an auto-generated long summary of BenQ DC E63+ 6 MP CCD Silver based on the first three specs of the first five spec groups.

BenQ DC E63+. Megapixel: 6 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.4 - 16.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. Product color: Silver

Picture quality
Megapixel *
6 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2272 x 1704,2816 x 2112
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Memory
Internal memory
16 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Ports & interfaces
I/O ports
USB AV output
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
88,5 mm
Depth
24 mm
Height
54,5 mm
Other features
Video capability
Yes
Interface
USB 2.0, AV
Lens system
No
Built-in flash
Yes
Camera focusing range
50 - 500 mm
Camera shutter speed
1/1000 s
Digital SLR
No
Brand Image Article code product Stock Price from
BenQ Digital Camera DC X600 1/2.5" 6,36 MP CCD Silver BenQ Digital Camera DC X600 1/2.5" 6,36 MP CCD Silver
(show image)
9H.T7767.90G Digital Camera DC X600 0.00
(excl. VAT)
0 (incl. VAT)
BenQ X600 1/2.5" Compact camera 6,36 MP CCD Silver BenQ X600 1/2.5" Compact camera 6,36 MP CCD Silver
(show image)
9H.T7767.90E X600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)