location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSecure STM600 Bundle hardware firewall 1U 0,26 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSecure STM600 Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STM600EW3-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:28:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSecure STM600 Bundle hardware firewall 1U 0,26 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1U Firewall throughput: 260 Mbit/s
  • - 600 user(s)
  • - Wired
More>>>
Short summary description NETGEAR ProSecure STM600 Bundle hardware firewall 1U 0,26 Gbit/s:
This short summary of the NETGEAR ProSecure STM600 Bundle hardware firewall 1U 0,26 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSecure STM600 Bundle, 0,26 Gbit/s, FCC 15 A, CE mark commercial, VCCI A, RoHS, UL, C-Tick, 600 user(s), HTTP/HTTPS, SNMP v2c, HTTP, HTTPS, FTP, SMTP, POP3, IMAP, Wired

Long summary description NETGEAR ProSecure STM600 Bundle hardware firewall 1U 0,26 Gbit/s:
This is an auto-generated long summary of NETGEAR ProSecure STM600 Bundle hardware firewall 1U 0,26 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR ProSecure STM600 Bundle. Firewall throughput: 0,26 Gbit/s. Certification: FCC 15 A, CE mark commercial, VCCI A, RoHS, UL, C-Tick. Number of users: 600 user(s). Management protocols: HTTP/HTTPS, SNMP v2c, Supported network protocols: HTTP, HTTPS, FTP, SMTP, POP3, IMAP. Connectivity technology: Wired

Data transmission
Firewall throughput *
0,26 Gbit/s
Performance
Certification
FCC 15 A, CE mark commercial, VCCI A, RoHS, UL, C-Tick
Network
Number of users
600 user(s)
Protocols
Management protocols
HTTP/HTTPS, SNMP v2c
Supported network protocols
HTTP, HTTPS, FTP, SMTP, POP3, IMAP
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
5
Design
Form factor
1U
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
500 x 426 x 44,4 mm
Weight
8,2 kg
Packaging content
Bundled software
Alexa Toolbar, GoToMyPC, Weatherbug, Yahoo Toolbar
Other features
Interface
RS232
Power requirements
100 - 240 V / 50 - 60 Hz
Firewall throughput
260 Mbit/s
Brand Image Article code product Stock Price from
NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0,239 Gbit/s NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0,239 Gbit/s
(show image)
STM600-100EUS STM600 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)