Sitecom logo

Sitecom WL-527 Wireless Network Router 54g + 2 WLAN Cards wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69178
Info modified on:
14 Jul 2020, 12:57:33
Short summary description Sitecom WL-527 Wireless Network Router 54g + 2 WLAN Cards wireless router:

Sitecom WL-527 Wireless Network Router 54g + 2 WLAN Cards, IEEE 802.11b, IEEE 802.11g, Ethernet: 10/100 Mbps, 0,054 Gbit/s, 2.4 GHz, 4x Ethernet 1x Power

Long summary description Sitecom WL-527 Wireless Network Router 54g + 2 WLAN Cards wireless router:

Sitecom WL-527 Wireless Network Router 54g + 2 WLAN Cards. Networking standards: IEEE 802.11b, IEEE 802.11g. Supported data transfer rates: Ethernet: 10/100 Mbps, Maximum data transfer rate: 0,054 Gbit/s, Frequency range: 2.4 GHz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.