location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperChassis GS5A-753K Midi Tower Black 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperChassis GS5A-753K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-GS5A-753K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042263073 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SuperChassis GS5A-753K Midi Tower Black 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC Home/Office
  • - ATX, micro ATX
  • - Supported HDD sizes: 2.5,3.5,5.25"
  • - Number of 2.5" bays: 4 Number of 3.5" bays: 6 Number of 5.25" bays: 2
  • - Power supply included 750 W
  • - Anti-dust filter
  • - ABS synthetics, Aluminium, SGCC
  • - Black
More>>>
Short summary description Supermicro SuperChassis GS5A-753K Midi Tower Black 750 W:
This short summary of the Supermicro SuperChassis GS5A-753K Midi Tower Black 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperChassis GS5A-753K, Midi Tower, PC, Black, ATX, micro ATX, ABS synthetics, Aluminium, SGCC, Home/Office

Long summary description Supermicro SuperChassis GS5A-753K Midi Tower Black 750 W:
This is an auto-generated long summary of Supermicro SuperChassis GS5A-753K Midi Tower Black 750 W based on the first three specs of the first five spec groups.

Supermicro SuperChassis GS5A-753K. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply: 750 W, Power supply location: Bottom, AC input voltage: 100 - 240 V. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5,5.25". Width: 200 mm, Depth: 493 mm, Height: 460 mm

Brand Image Article code product Stock Price from
Supermicro

Supermicro SuperChassis 745BAC-R1K28B2 Full Tower Black 1280 W
(show image)
CSE-745BAC-R1K28B2 SuperChassis 745BAC-R1K28B2 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis GS50-000R Midi Tower Black, Red
(show image)
CSE-GS50-000R SuperChassis GS50-000R 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro SuperChassis 743TQ-865B-SQ Tower Black 865 W
(show image)
CSE-743TQ-865B-SQ SuperChassis 743TQ-865B-SQ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)