location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ICA-LCD 116BK monitor mount / stand 68,6 cm (27") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICA-LCD 116BK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-LCD 116BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054529027606
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:07:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Techly ICA-LCD 116BK monitor mount / stand 68,6 cm (27") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 7 kg
  • - Minimum screen size: 33 cm (13") Maximum screen size: 68,6 cm (27")
  • - Number of displays supported: 1
  • - Clamp Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Cable management
  • - Black
More>>>
Short summary description Techly ICA-LCD 116BK monitor mount / stand 68,6 cm (27") Desk Black:
This short summary of the Techly ICA-LCD 116BK monitor mount / stand 68,6 cm (27") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ICA-LCD 116BK, Clamp, 7 kg, 33 cm (13"), 68,6 cm (27"), 100 x 100 mm, Black

Long summary description Techly ICA-LCD 116BK monitor mount / stand 68,6 cm (27") Desk Black:
This is an auto-generated long summary of Techly ICA-LCD 116BK monitor mount / stand 68,6 cm (27") Desk Black based on the first three specs of the first five spec groups.

Techly ICA-LCD 116BK. Mounting: Clamp, Maximum weight capacity: 7 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -70 - 90°. Product color: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
7 kg
Maximum screen size *
68,6 cm (27")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment range
162 - 406 mm
Tilt angle range
-70 - 90°
Ergonomics
Swivel angle
180°
Angle of rotation
360°
Cable management
Yes
Built-in gas spring
Yes
Design
Product color *
Black
Weight & dimensions
Length
521 mm
Packaging data
Package type
Box
Packaging content
Screws included
Yes
Manual
Yes
Brand Image Article code product Stock Price from
Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent Techly ICA-MS 461 monitor mount / stand 81,3 cm (32") Desk Transparent
(show image)
ICA-MS 461 ICA-MS 461 0.00
(excl. VAT)
0 (incl. VAT)