location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DP2DVIADAP cable gender changer DisplayPort DVI-I Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP2DVIADAP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2DVIADAP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835824 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com DP2DVIADAP cable gender changer DisplayPort DVI-I Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DisplayPort Straight Male
  • - DVI-I Straight Female
  • - DisplayPort version: 1.2 1920 x 1200 pixels
  • - Black
  • - 1 pc(s)
More>>>
Short summary description StarTech.com DP2DVIADAP cable gender changer DisplayPort DVI-I Black:
This short summary of the StarTech.com DP2DVIADAP cable gender changer DisplayPort DVI-I Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DP2DVIADAP, DisplayPort, DVI-I, Black

Long summary description StarTech.com DP2DVIADAP cable gender changer DisplayPort DVI-I Black:
This is an auto-generated long summary of StarTech.com DP2DVIADAP cable gender changer DisplayPort DVI-I Black based on the first three specs of the first five spec groups.

StarTech.com DP2DVIADAP. Connector 1: DisplayPort, Connector 2: DVI-I. Product color: Black

Ports & interfaces
Connector 1 *
DisplayPort
Connector 2 *
DVI-I
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
DisplayPort version
1.2
Performance
Product color *
Black
Supported video modes
1080p
Maximum resolution
1920 x 1200 pixels
Maximum resolution (DVI)
1920 x 1200 pixels
Maximum refresh rate
60 Hz
HDCP
Yes
Certification
CE, FCC, REACH
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
40 mm
Depth
63 mm
Height
11 mm
Weight
18 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
19 mm
Package weight
38 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
500 pc(s)
Master (outer) case width
420 mm
Master (outer) case length
435 mm
Master (outer) case height
415 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)