location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 200/250 Bluetooth LM506 Adaptor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet 200/250 Bluetooth LM506 Adaptor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z6X52A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781045212 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:51:12
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP OfficeJet 200/250 Bluetooth LM506 Adaptor:
This short summary of the HP OfficeJet 200/250 Bluetooth LM506 Adaptor data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 200/250 Bluetooth LM506 Adaptor, 19,5 mm, 16 mm, 8,1 mm, 1,8 g, 150 mm, 160 mm

Long summary description HP OfficeJet 200/250 Bluetooth LM506 Adaptor:
This is an auto-generated long summary of HP OfficeJet 200/250 Bluetooth LM506 Adaptor based on the first three specs of the first five spec groups.

HP OfficeJet 200/250 Bluetooth LM506 Adaptor. Width: 19,5 mm, Depth: 16 mm, Height: 8,1 mm. Package width: 150 mm, Package depth: 160 mm, Package height: 10 mm. Master (outer) case weight: 6,3 g

Weight & dimensions
Width
19,5 mm
Depth
16 mm
Height
8,1 mm
Weight
1,8 g
Packaging data
Package width
150 mm
Package depth
160 mm
Packaging data
Package height
10 mm
Technical details
Master (outer) case gross weight (imperial)
6,3 kg (13.9 lbs)
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case weight
6,3 g
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)