location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Domino
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50268 show
Show alternative article codes used in the online market place
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Goula Domino:
This short summary of the Goula Domino data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Domino, Child, Boy/Girl, 2 yr(s), Spain, 28 pc(s), 250 mm

Long summary description Goula Domino:
This is an auto-generated long summary of Goula Domino based on the first three specs of the first five spec groups.

Goula Domino. Recommended age group: Child, Suggested gender: Boy/Girl, Recommended age (min): 2 yr(s). Number of pieces: 28 pc(s), Package width: 250 mm, Package depth: 40 mm. Package volume: 1450 cm³, Pallet width: 100 cm, Pallet length: 120 cm

Features
Recommended age group *
Child
Suggested gender
Boy/Girl
Recommended age (min)
2 yr(s)
Country of origin
Spain
Packaging data
Number of pieces
28 pc(s)
QR code
No
Package width
250 mm
Package depth
40 mm
Package height
145 mm
Package weight
425 g
Logistics data
Package volume
1450 cm³
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Master (outer) case width
530 mm
Master (outer) case length
370 mm
Master (outer) case height
280 mm
Master (outer) case weight
11,2 kg
Master (outer) case volume
54908 cm³
Quantity per master (outer) case
24 pc(s)
Brand Image Article code product Stock Price from
Goula 50267 domino Goula 50267 domino
(show image)
50267 50267
Goula 50266 domino Goula 50266 domino
(show image)
50266 50266
Goula 50264 domino Goula 50264 domino
(show image)
50264 50264
Goula 53416 domino Goula 53416 domino
(show image)
53416 53416
Goula 50263 domino Goula 50263 domino
(show image)
50263 50263
Goula Domino Textures Goula Domino Textures
(show image)
50312 Domino Textures
Nathan Domino des animaux Nathan Domino des animaux
(show image)
31038 Domino des animaux 0.00
(excl. VAT)
0 (incl. VAT)