icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Cooler Master logo

Cooler Master MasterKeys Lite L keyboard Gaming USB QWERTY US English Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18685
Info modified on:
01 Jun 2022, 15:49:32
Short summary description Cooler Master MasterKeys Lite L keyboard Gaming USB QWERTY US English Black:

Cooler Master MasterKeys Lite L, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master MasterKeys Lite L keyboard Gaming USB QWERTY US English Black:

Cooler Master MasterKeys Lite L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1,8 m. Recommended usage: Gaming. Product color: Black

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.